Comchip Technology Corporation Single Diodes CDBB5150-HF

Description
Diode Schottky 150V 5A (DC) Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 150V 5A (DC) Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CDBB5150-HF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CDBB5150-HF-ND
Single Diodes CDBB5150-HF-ND
Diode Schottky 150V 5A (DC) Surface Mount DO-214AA (SMB)

Diode Schottky 150V 5A (DC) Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1223496-CDBB5150-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1223496-CDBB5150-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1223496-CDBB5150-HF
Win Source Part Number: 1223496-CDBB5150-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 5A (DC) Voltage - Forward (Vf) (Max) @ If: 870 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 150 V Capacitance @ Vr, F: 380pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 175°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Alternative Parts (Cross-Reference): CDBB5150HF; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Base Product Number: CDBB5150

Win Source Part Number: 1223496-CDBB5150-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 870 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 150 V
Capacitance @ Vr, F: 380pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Alternative Parts (Cross-Reference): CDBB5150HF;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: CDBB5150

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBB5150-HF
Schottky Diodes & Rectifiers CDBB5150-HF
Schottky Diodes & Rectifiers VR=150V, IO=5A

Schottky Diodes & Rectifiers VR=150V, IO=5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number CDBB5150-HF-ND 1223496-CDBB5150-HF CDBB5150-HF
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Tj -50 to 175 C (-58 to 347 F) -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT854CW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Silicon Schottky Diode Chips - CDB7620-000 - Skyworks Solutions, Inc.
Specs
Applications Mixer
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8800 volts
View Details