Comchip Technology Corporation Schottky 40V 3A Diode and Rectifier CDBB340-HF

Description
DIODE SCHOTTKY 40V 3A DO214AA Product overview: CDBB340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB340-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 3A DO214AA Product overview: CDBB340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB340-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 3A Diode and Rectifier - 280-CDBB340-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-CDBB340-HF
Schottky 40V 3A Diode and Rectifier 280-CDBB340-HF
DIODE SCHOTTKY 40V 3A DO214AA Product overview: CDBB340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB340-HF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO214AA Product overview: CDBB340-HF from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CDBB340-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 641-1722-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1722-1-ND
Single Diodes 641-1722-1-ND
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 641-1722-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1722-2-ND
Single Diodes 641-1722-2-ND
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 641-1722-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1722-6-ND
Single Diodes 641-1722-6-ND
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1193389-CDBB340-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1193389-CDBB340-HF
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1193389-CDBB340-HF
Win Source Part Number: 1193389-CDBB340-HF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 70°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Alternative Parts (Cross-Reference): CDBB340HF; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-1722-1,641-1722- 2,641-1722-6 Base Product Number: CDBB340

Win Source Part Number: 1193389-CDBB340-HF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 70°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Alternative Parts (Cross-Reference): CDBB340HF;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-1722-1,641-1722-2,641-1722-6
Base Product Number: CDBB340

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CDBB340-HF
Schottky Diodes & Rectifiers CDBB340-HF
Schottky Diodes & Rectifiers 3A 40V SMB (Halogen Free)

Schottky Diodes & Rectifiers 3A 40V SMB (Halogen Free)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes
Product Number 280-CDBB340-HF 641-1722-1-ND 1193389-CDBB340-HF CDBB340-HF
Product Name Schottky 40V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-214AA, SMB DO-214AA-2
Unlock Full Specs
to access all available technical data