Comchip Technology Corporation MOSFET BSS138W-G

Description
MOSFET 50V 0.2A SOT-323
Description
MOSFET 50V 0.2A SOT-323
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel MOSFET in SOT-323 package with a 50 V drain-source breakdown voltage, 200 mA continuous drain current, and 200 mW power dissipation. It features a gate threshold voltage range of 0.5 to 1.5 V, on-state resistance up to 3.5 Ω at VGS=10 V, and input capacitance of 50 pF. Thermal resistance is 417 °C/W, with operating junction temperature up to 150 °C. The device is RoHS compliant and packaged in 3,000-piece reels.

Datasheet Summary
Powered by GS/AI

N-channel MOSFET in SOT-323 package with a 50 V drain-source breakdown voltage, 200 mA continuous drain current, and 200 mW power dissipation. It features a gate threshold voltage range of 0.5 to 1.5 V, on-state resistance up to 3.5 Ω at VGS=10 V, and input capacitance of 50 pF. Thermal resistance is 417 °C/W, with operating junction temperature up to 150 °C. The device is RoHS compliant and packaged in 3,000-piece reels.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 50V 0.2A SOT-323

MOSFET 50V 0.2A SOT-323

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSS138W-G
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
 - LM27222M - Rochester Electronics
Specs
Package Type SOIC8
Packing Method Tube; Tube
View Details
2 suppliers
Dual N-channel 80 V, 17 mΩ standard level MOSFET - BUK7K17-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 21000 milliamps
View Details
7 suppliers