BSS138-G is an N-channel 50-V MOSFET in an SOT-23 package, designed for low-power switching applications. It has a continuous drain current of 0.22 A and a power dissipation of 0.35 W, with a thermal resistance of 357 °C/W. The device features a gate-source voltage rating of ±20 V, an on-resistance of 3.5 Ω at VGS=10 V, and operates with a junction temperature up to 150 °C. The SOT-23 case measures 3.00 mm by 1.40 mm, with terminal spacing compliant with MIL-STD-750. It is RoHS compliant and packed in 3,000-unit reels.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSS138-G |
| Product Name | MOSFET |