Manufacturer: Comchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107058-BC846B-G
Polarity: NPN
Gain Bandwidth Product: 100 MHz
Categories: Custom Parts
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Element Configuration: Single
Max Power Dissipation: 200 mW
Max Operating Temperature: 150 °C
Collector Base Voltage (VCBO): 80 V
Collector Emitter Voltage (VCEO): 65 V
Emitter Base Voltage (VEBO): 6 V
hFE Min: 200
Collector Emitter Saturation Voltage: 500 mV
Continuous Collector Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1107058-BC846B-G |
| Product Name | Custom Parts - Custom Parts (B - D) - BC846B-G |