Comchip Technology Corporation OEM Parts - OEM Parts (A - B) - BAW56-G BAW56-G

Description
Manufacturer: Comchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048310-BAW56-G Mounting: SMD (SMT) Categories: OEM Parts(A-B) Case / Package: SOT-23 Alternative Parts (Cross-Reference): BAV70-G3-08; BAV70-HE3-18; BAW56-G3-08; NSD070ALT1GBAW56G; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Element Configuration: Common Anode Max Power Dissipation: 225 mW Max Surge Current: 500 mA Average Rectified Current: 215 mA Max Reverse Voltage (DC): 70 V Reverse Recovery Time: 6 ns Recovery Time: 6 ns
Request a Quote
Description
Manufacturer: Comchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048310-BAW56-G Mounting: SMD (SMT) Categories: OEM Parts(A-B) Case / Package: SOT-23 Alternative Parts (Cross-Reference): BAV70-G3-08; BAV70-HE3-18; BAW56-G3-08; NSD070ALT1GBAW56G; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Element Configuration: Common Anode Max Power Dissipation: 225 mW Max Surge Current: 500 mA Average Rectified Current: 215 mA Max Reverse Voltage (DC): 70 V Reverse Recovery Time: 6 ns Recovery Time: 6 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BAW56-G - 1048310-BAW56-G - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BAW56-G
1048310-BAW56-G
OEM Parts - OEM Parts (A - B) - BAW56-G 1048310-BAW56-G
Manufacturer: Comchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048310-BAW56-G Mounting: SMD (SMT) Categories: OEM Parts(A-B) Case / Package: SOT-23 Alternative Parts (Cross-Reference): BAV70-G3-08; BAV70-HE3-18; BAW56-G3-08; NSD070ALT1GBAW56G; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Element Configuration: Common Anode Max Power Dissipation: 225 mW Max Surge Current: 500 mA Average Rectified Current: 215 mA Max Reverse Voltage (DC): 70 V Reverse Recovery Time: 6 ns Recovery Time: 6 ns

Manufacturer: Comchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048310-BAW56-G
Mounting: SMD (SMT)
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BAV70-G3-08; BAV70-HE3-18; BAW56-G3-08; NSD070ALT1GBAW56G;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Element Configuration: Common Anode
Max Power Dissipation: 225 mW
Max Surge Current: 500 mA
Average Rectified Current: 215 mA
Max Reverse Voltage (DC): 70 V
Reverse Recovery Time: 6 ns
Recovery Time: 6 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1048310-BAW56-G
Product Name OEM Parts - OEM Parts (A - B) - BAW56-G
Unlock Full Specs
to access all available technical data