Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
Schottky Diodes & Rectifiers 30V 0.2A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes |
| Product Number | 641-BAT54S-HFTR-ND | BAT54S-HF |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) |