Comchip Technology Corporation Diode Arrays BAT54C-G

Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 641-1320-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
641-1320-2-ND
Diode Arrays 641-1320-2-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 641-1320-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
641-1320-1-ND
Diode Arrays 641-1320-1-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 641-1320-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
641-1320-6-ND
Diode Arrays 641-1320-6-ND
Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1367205-BAT54C-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1367205-BAT54C-G
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1367205-BAT54C-G
Win Source Part Number: 1367205-BAT54C-G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Comchip Technology Series: BAT54-G Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: BAT54 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 mA @ 25 V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC)

Win Source Part Number: 1367205-BAT54C-G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: BAT54-G
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: BAT54
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 mA @ 25 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)

Buy Now Datasheet
Singapore, Singapore
30V 200MA SOT23 Diode and Rectifier
286-BAT54C-G
30V 200MA SOT23 Diode and Rectifier 286-BAT54C-G
DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54C-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-G can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 200MA SOT23 Product overview: BAT54C-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAT54C-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54C-G
Schottky Diodes & Rectifiers BAT54C-G
Schottky Diodes & Rectifiers SCHOTTKY, COM CATH 200mA 30V

Schottky Diodes & Rectifiers SCHOTTKY, COM CATH 200mA 30V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 641-1320-2-ND 1367205-BAT54C-G 286-BAT54C-G BAT54C-G
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 30V 200MA SOT23 Diode and Rectifier Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj 125 C (257 F) 125 C (257 F) -55 C (-67 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23
Diode Type Schottky
Unlock Full Specs
to access all available technical data