Diode Schottky 30V 200mA Surface Mount SOT-23-3
Diode Schottky 30V 200mA Surface Mount SOT-23-3
Diode Schottky 30V 200mA Surface Mount SOT-23-3
Schottky Diodes & Rectifiers 30V 0.2A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 641-BAT54-HFTR-ND | BAT54-HF |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) |