Comchip Technology Corporation Discrete Semiconductor Products - Diodes - Rectifiers - Single BAT54-G

Description
Win Source Part Number: 1108904-BAT54-G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: BAT54-G Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 mA @ 25 V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): BAT54G; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-1321-1,BAT54G,64 1-1321-2,641-1321-6 Base Product Number: BAT54
Request a Quote Datasheet
Description
Win Source Part Number: 1108904-BAT54-G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: BAT54-G Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 mA @ 25 V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): BAT54G; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-1321-1,BAT54G,64 1-1321-2,641-1321-6 Base Product Number: BAT54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1108904-BAT54-G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1108904-BAT54-G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1108904-BAT54-G
Win Source Part Number: 1108904-BAT54-G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: BAT54-G Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 2 mA @ 25 V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Alternative Parts (Cross-Reference): BAT54G; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Comchip Technology Other Names: 641-1321-1,BAT54G,64 1-1321-2,641-1321-6 Base Product Number: BAT54

Win Source Part Number: 1108904-BAT54-G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: BAT54-G
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1 V @ 100 mA
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 2 mA @ 25 V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Alternative Parts (Cross-Reference): BAT54G;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Comchip Technology
Other Names: 641-1321-1,BAT54G,641-1321-2,641-1321-6
Base Product Number: BAT54

Buy Now Datasheet
Single Diodes - 641-1321-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1321-1-ND
Single Diodes 641-1321-1-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - 641-1321-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1321-6-ND
Single Diodes 641-1321-6-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Single Diodes - 641-1321-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-1321-2-ND
Single Diodes 641-1321-2-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Diode Schottky 30V 200mA (DC) Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT54-G
Schottky Diodes & Rectifiers BAT54-G
Schottky Diodes & Rectifiers SCHOTTKY DIODE 200mA 30V

Schottky Diodes & Rectifiers SCHOTTKY DIODE 200mA 30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Schottky Diodes
Product Number 1108904-BAT54-G 641-1321-1-ND BAT54-G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers
Package TO-236-3, SC-59, SOT-23-3 SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAT54J,115 - 863493-BAT54J,115 - Win Source Electronics
Specs
Package SOD-323; SOD-323F
View Details
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.6300 volts
View Details
60 V, 10 A low VF Schottky barrier rectifier - PMEG060V100EPE-QZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
3 suppliers