Comchip Technology Corporation Bridge Rectifiers B05S-G

Description
Bridge Rectifier Single Phase Standard 50V Surface Mount MBS
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 50V Surface Mount MBS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 641-1333-2-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
641-1333-2-ND
Bridge Rectifiers 641-1333-2-ND
Bridge Rectifier Single Phase Standard 50V Surface Mount MBS

Bridge Rectifier Single Phase Standard 50V Surface Mount MBS

Buy Now Datasheet
50V 800MA Diode and Rectifier - 299-B05S-G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 800MA Diode and Rectifier
299-B05S-G
50V 800MA Diode and Rectifier 299-B05S-G
BRIDGE RECT 1PHASE 50V 800MA MBS Product overview: B05S-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B05S-G can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 50V 800MA MBS Product overview: B05S-G from Comchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 800MA, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B05S-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - B05S-G - 1021295-B05S-G - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - B05S-G
1021295-B05S-G
Bridge Rectifiers - B05S-G 1021295-B05S-G
Manufacturer: Comchip Technology Win Source Part Number: 1021295-B05S-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 800mA Voltage - Forward (Vf) (Max) @ If: 1.1V @ 800mA Current - Reverse Leakage @ Vr: 5μA @ 50V Voltage - Peak Reverse (Max): 50V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: MBS Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1021295-B05S-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 800mA
Current - Reverse Leakage @ Vr: 5μA @ 50V
Voltage - Peak Reverse (Max): 50V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: MBS
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
B05S-G
Bridge Rectifiers B05S-G
Bridge Rectifiers MBS GPP 0.8A 50V Rect. Bridge Diode

Bridge Rectifiers MBS GPP 0.8A 50V Rect. Bridge Diode

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 641-1333-2-ND 299-B05S-G 1021295-B05S-G B05S-G
Product Name Bridge Rectifiers 50V 800MA Diode and Rectifier Bridge Rectifiers - B05S-G Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package TO-269AA, 4-BESOP Tape & Reel (TR)
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data