64.5V Clamp 102A Ipp Tvs Diode Surface Mount DO-218AB
Schottky Diodes & Rectifiers TVS Diodes 6600W 40V UNI-DIRECTIONAL
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Schottky Diodes |
| Product Number | ATV66SM840A-G-ND | ATV66SM840A-G |
| Product Name | TVS Diodes | Schottky Diodes & Rectifiers |
| Configuration | Single | |
| Package | DO-218AB | |
| Peak Pulse Power | 6600 watts | |
| VC | 64.5 volts |