TVS DIODE 36VWM 58.1VC DO218AB
58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB
58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB
58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ATV66SM836A-G | 641-1796-6-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 6600 watts | 6600 watts |
| VC | 58.1 volts | 58.1 volts |