648V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
648V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
648V Clamp 7.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 400VWM 648VC DO214AB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1962-2-ND | ATV50C401JB-HF |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 648 volts | 648 volts |