64.5V Clamp 46.51A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.5V Clamp 46.51A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
64.5V Clamp 46.51A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1598-6-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts |
| VC | 64.5 volts |