26V Clamp 115.38A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes - Transient Voltage Suppressors 3000W 16V BIDIRECTION AEC-Q101
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ATV30C160JB-HF-ND | 186-ATV30C160JB-HF |
| Product Name | TVS Diodes | TVS Diodes - Transient Voltage Suppressors 3000W 16V BIDIRECTION AEC-Q101 |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 26 volts | 26 volts |
| VBR | 17.8 volts |