58.1V Clamp 25.82A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 25.82A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
58.1V Clamp 25.82A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes - Transient Voltage Suppressors 1500W 36V UNIDIRECTION AECQ101
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1586-1-ND | 186-ATV15C360J-HF |
| Product Name | TVS Diodes | TVS Diodes - Transient Voltage Suppressors 1500W 36V UNIDIRECTION AECQ101 |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 58.1 volts | 58.1 volts |
| VBR | 40 volts |