Comchip Technology Corporation TVS Diodes ATV15C260JB-HF

Description
42.1V Clamp 35.63A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
42.1V Clamp 35.63A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 641-1583-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1583-2-ND
TVS Diodes 641-1583-2-ND
42.1V Clamp 35.63A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

42.1V Clamp 35.63A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 641-1583-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1583-1-ND
TVS Diodes 641-1583-1-ND
42.1V Clamp 35.63A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

42.1V Clamp 35.63A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 641-1583-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1583-6-ND
TVS Diodes 641-1583-6-ND
42.1V Clamp 35.63A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

42.1V Clamp 35.63A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS - TVS - Diodes - ATV15C260JB-HF - 912254-ATV15C260JB-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ATV15C260JB-HF
912254-ATV15C260JB-HF
TVS - TVS - Diodes - ATV15C260JB-HF 912254-ATV15C260JB-HF
Manufacturer: Comchip Technology Win Source Part Number: 912254-ATV15C260JB-H F Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 42.1V Clamp 35.63A Ipp Tvs Diode Surface Mount DO-214AB (SMC) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: ATV15C260 Categories: Circuit Protection Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 641-1583-1, 641-1583-2, 641-1583-6

Manufacturer: Comchip Technology
Win Source Part Number: 912254-ATV15C260JB-HF
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 42.1V Clamp 35.63A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATV15C260
Categories: Circuit Protection
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 641-1583-1, 641-1583-2, 641-1583-6

Buy Now Datasheet
TVS Protection Diode - 144-ATV15C260JB-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ATV15C260JB-HF
TVS Protection Diode 144-ATV15C260JB-HF
TVS DIODE 26VWM 42.1VC DO214AB Product overview: ATV15C260JB-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV15C260JB-HF can be used for catalog matching and distributor lookup.

TVS DIODE 26VWM 42.1VC DO214AB Product overview: ATV15C260JB-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV15C260JB-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 641-1583-2-ND 912254-ATV15C260JB-HF 144-ATV15C260JB-HF
Product Name TVS Diodes TVS - TVS - Diodes - ATV15C260JB-HF TVS Protection Diode
Configuration Single Single
Package DO-214AB, SMC DO-214AB (SMC) Tape & Reel (TR)
Peak Pulse Power 1500 watts 1500 watts
VC 42.1 volts
Unlock Full Specs
to access all available technical data