14.4V Clamp 41.67A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 8.5VWM 14.4V DO214AA
TVS DIODE 8.5VWM 14.4V DO214AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-ATV06B8V5JB-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 14.4 volts |