Comchip Technology Corporation TVS Diodes ATV06B6V0JB-HF

Description
10.3V Clamp 58.25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
10.3V Clamp 58.25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ATV06B6V0JB-HF-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 58.25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

10.3V Clamp 58.25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS - TVS - Diodes - ATV06B6V0JB-HF - 1114895-ATV06B6V0JB-HF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ATV06B6V0JB-HF
1114895-ATV06B6V0JB-HF
TVS - TVS - Diodes - ATV06B6V0JB-HF 1114895-ATV06B6V0JB-HF
Manufacturer: Comchip Technology Win Source Part Number: 1114895-ATV06B6V0JB- HF Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMB) STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 58.25A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 1114895-ATV06B6V0JB-HF
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMB)
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 58.25A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ATV06B6V0JB-HF-ND 1114895-ATV06B6V0JB-HF
Product Name TVS Diodes TVS - TVS - Diodes - ATV06B6V0JB-HF
Configuration Single
Package SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts
VC 10.3 volts 10.3 volts
VBR 6.67 volts 6.67 volts
Unlock Full Specs
to access all available technical data