96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Win Source Part Number: 1362211-ATV06B600JB-
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: ATV06B600
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 60V
Voltage - Breakdown (Min): 66.7V
Voltage - Clamping (Max) @ Ipp: 96.8V
Current - Peak Pulse (10/1000µs): 6.2A
Power - Peak Pulse: 600W
Power Line Protection: No
TVS DIODE 60VWM 96.8VC DO214AA Product overview: ATV06B600JB-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV06B600JB-HF can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ATV06B600JB-HF-ND | 1362211-ATV06B600JB-HF | 144-ATV06B600JB-HF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | SMB; DO-214AA, SMB | DO-214AA, SMB | Tape & Reel (TR) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 96.8 volts | 96.8 volts |