Win Source Part Number: 1362222-ATV06B260JB-
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Base Product Number: ATV06B260
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Current - Peak Pulse (10/1000µs): 14.25A
Power - Peak Pulse: 600W
Power Line Protection: No
TVS DIODE 26VWM 42.1VC DO214AA Product overview: ATV06B260JB-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV06B260JB-HF can be used for catalog matching and distributor lookup.
42.1V Clamp 14.25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
42.1V Clamp 14.25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
42.1V Clamp 14.25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362222-ATV06B260JB-HF | 144-ATV06B260JB-HF | 641-1573-6-ND |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | TVS Diodes |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 42.1 volts | 42.1 volts | |
| VBR | 28.9 volts | 28.9 volts |