TVS DIODE 24VWM 38.9VC SMA
38.9V Clamp 10.28A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 10.28A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 10.28A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ATV04A240JB-HF | 641-1561-1-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 38.9 volts | 38.9 volts |