Manufacturer: Comchip Technology
Win Source Part Number: 1114893-ATV04A180J-H
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 13.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1114893-ATV04A180J-HF | ATV04A180J-HF-ND |
| Product Name | TVS - TVS - Diodes - ATV04A180J-HF | TVS Diodes |
| Package | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |
| VWM | 18 volts | |
| IPPM | 13.7 amps | |
| VC | 29.2 volts | 29.2 volts |
| VBR | 20 volts | 20 volts |