Manufacturer: Comchip Technology
Win Source Part Number: 798534-ATV04A150J-HF
Series: Automotive, AEC-Q101
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Current - Peak Pulse (10/1000μs): 16.39A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: ATV04A150J
Categories: Circuit Protection
Minimum Breakdown Voltage: 16.7V
Manufacturer Package: SMA (DO-214AC)
Maximum Clamping Voltage: 24.4V
Alternative Parts (Cross-Reference): SMAJ15AHE3/5A; SMAJ15AHR2; SMAJ15AHE3/61; SMAJ15A-HE3/11 ;
Introduction Date: September 02, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
24.4V Clamp 16.39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 798534-ATV04A150J-HF | ATV04A150J-HF-ND |
| Product Name | TVS - TVS - Diodes - ATV04A150J-HF | TVS Diodes |
| Configuration | Single | Single |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 24.4 volts | 24.4 volts |
| VBR | 16.7 volts | 16.7 volts |