10.3V Clamp 19.42A Ipp Tvs Diode Surface Mount SOD-123F
10.3V Clamp 19.42A Ipp Tvs Diode Surface Mount SOD-123F
10.3V Clamp 19.42A Ipp Tvs Diode Surface Mount SOD-123F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-2072-6-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 10.3 volts |