96.8V Clamp 2.07A Ipp Tvs Diode Surface Mount SOD-123F
96.8V Clamp 2.07A Ipp Tvs Diode Surface Mount SOD-123F
96.8V Clamp 2.07A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 60VWM 96.8VC SOD123
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1990-2-ND | ATV02W600B-HF |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 96.8 volts | 96.8 volts |