Comchip Technology Corporation TVS Diodes ATV02W540B-HF

Description
87.1V Clamp 2.3A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet
Description
87.1V Clamp 2.3A Ipp Tvs Diode Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - ATV02W540B-HF-ND - DigiKey
Thief River Falls, MN, United States
87.1V Clamp 2.3A Ipp Tvs Diode Surface Mount SOD-123F

87.1V Clamp 2.3A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362232-ATV02W540B-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362232-ATV02W540B-HF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362232-ATV02W540B-HF
Win Source Part Number: 1362232-ATV02W540B-H F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 35 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Comchip Technology Series: Automotive, AEC-Q101 Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123F Base Product Number: ATV02W540 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 54V Voltage - Breakdown (Min): 60V Voltage - Clamping (Max) @ Ipp: 87.1V Current - Peak Pulse (10/1000µs): 2.3A Power - Peak Pulse: 200W Power Line Protection: No

Win Source Part Number: 1362232-ATV02W540B-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Base Product Number: ATV02W540
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 60V
Voltage - Clamping (Max) @ Ipp: 87.1V
Current - Peak Pulse (10/1000µs): 2.3A
Power - Peak Pulse: 200W
Power Line Protection: No

Buy Now Datasheet
TVS Protection Diode - 144-ATV02W540B-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ATV02W540B-HF
TVS Protection Diode 144-ATV02W540B-HF
TVS DIODE 54VWM 87.1VC SOD123 Product overview: ATV02W540B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W540B-HF can be used for catalog matching and distributor lookup.

TVS DIODE 54VWM 87.1VC SOD123 Product overview: ATV02W540B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W540B-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number ATV02W540B-HF-ND 1362232-ATV02W540B-HF 144-ATV02W540B-HF
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Protection Diode
Configuration Single Single
Package SOD-123; SOD-123F SOD-123F Tape & Reel (TR)
Peak Pulse Power 200 watts 200 watts 200 watts
VC 87.1 volts 87.1 volts
Unlock Full Specs
to access all available technical data