64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount SOD-123F
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount SOD-123F
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount SOD-123F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1666-1-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 64.5 volts |