58.1V Clamp 3.44A Ipp Tvs Diode Surface Mount SOD-123F
58.1V Clamp 3.44A Ipp Tvs Diode Surface Mount SOD-123F
58.1V Clamp 3.44A Ipp Tvs Diode Surface Mount SOD-123F
TVS DIODE 36VWM 58.1VC SOD123
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1664-6-ND | ATV02W360B-HF |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 58.1 volts | 58.1 volts |