TVS DIODE 28VWM 45.4VC SOD123 Product overview: ATV02W280B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W280B-HF can be used for catalog matching and distributor lookup.
45.4V Clamp 4.41A Ipp Tvs Diode Surface Mount SOD-123
45.4V Clamp 4.41A Ipp Tvs Diode Surface Mount SOD-123
45.4V Clamp 4.41A Ipp Tvs Diode Surface Mount SOD-123
Tvs Diode 28V 45.4V SOD123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ATV02W280B-HF | 641-2080-2-ND | 186-ATV02W280B-HF |
| Product Name | TVS Protection Diode | TVS Diodes | Tvs Diode 28V 45.4V SOD123 |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | RoHS | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 |
| Peak Pulse Power | 200 watts | 200 watts | 200 watts |