42.1V Clamp 4.75A Ipp Tvs Diode Surface Mount SOD-123F
42.1V Clamp 4.75A Ipp Tvs Diode Surface Mount SOD-123F
42.1V Clamp 4.75A Ipp Tvs Diode Surface Mount SOD-123F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-ATV02W260B-HFCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 42.1 volts |