Comchip Technology Corporation TVS Protection Diode ATV02W150B-HF

Description
TVS DIODE 15VWM 24.4VC SOD123F Product overview: ATV02W150B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W150B-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 15VWM 24.4VC SOD123F Product overview: ATV02W150B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W150B-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-ATV02W150B-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ATV02W150B-HF
TVS Protection Diode 144-ATV02W150B-HF
TVS DIODE 15VWM 24.4VC SOD123F Product overview: ATV02W150B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W150B-HF can be used for catalog matching and distributor lookup.

TVS DIODE 15VWM 24.4VC SOD123F Product overview: ATV02W150B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W150B-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 977086-ATV02W150B-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
977086-ATV02W150B-HF
Circuit Protection - TVS - Diodes 977086-ATV02W150B-HF
Win Source Part Number: 977086-ATV02W150B-HF Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Voltage - Clamping (Max) @ Ipp: 24.4V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 8.2A Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Other Names: 641-2061-1,ATV02W150 B-HF-ND,641-2061-6,6 41-2061-2 Base Product Number: ATV02W150

Win Source Part Number: 977086-ATV02W150B-HF
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Voltage - Clamping (Max) @ Ipp: 24.4V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 8.2A
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Other Names: 641-2061-1,ATV02W150B-HF-ND,641-2061-6,641-2061-2
Base Product Number: ATV02W150

Buy Now Datasheet
TVS Diodes - 641-2061-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2061-6-ND
TVS Diodes 641-2061-6-ND
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 641-2061-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2061-1-ND
TVS Diodes 641-2061-1-ND
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 641-2061-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-2061-2-ND
TVS Diodes 641-2061-2-ND
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F

24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ATV02W150B-HF 977086-ATV02W150B-HF 641-2061-6-ND
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOD-123F SOD-123; SOD-123F
Peak Pulse Power 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data