24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ATV02W150-HF-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts |
| VC | 24.4 volts |