Comchip Technology Corporation TVS Protection Diode ATV02W120B-HF

Description
TVS DIODE 12VWM 19.9VC SOD123 Product overview: ATV02W120B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W120B-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 12VWM 19.9VC SOD123 Product overview: ATV02W120B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W120B-HF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-ATV02W120B-HF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-ATV02W120B-HF
TVS Protection Diode 144-ATV02W120B-HF
TVS DIODE 12VWM 19.9VC SOD123 Product overview: ATV02W120B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W120B-HF can be used for catalog matching and distributor lookup.

TVS DIODE 12VWM 19.9VC SOD123 Product overview: ATV02W120B-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ATV02W120B-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1340189-ATV02W120B-HF - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1340189-ATV02W120B-HF
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1340189-ATV02W120B-HF
Win Source Part Number: 1340189-ATV02W120B-H F Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 3,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Power - Peak Pulse: 200W Power Line Protection: No Current - Peak Pulse (10/1000µs): 10.05A Mounting Type: Surface Mount Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Comchip Technology Base Product Number: ATV02W120 Voltage - Clamping (Max) @ Ipp: 19.9V

Win Source Part Number: 1340189-ATV02W120B-HF
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Power - Peak Pulse: 200W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10.05A
Mounting Type: Surface Mount
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: ATV02W120
Voltage - Clamping (Max) @ Ipp: 19.9V

Buy Now Datasheet
TVS Diodes - 641-1658-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1658-1-ND
TVS Diodes 641-1658-1-ND
19.9V Clamp 10.05A Ipp Tvs Diode Surface Mount SOD-123F

19.9V Clamp 10.05A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 641-1658-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1658-2-ND
TVS Diodes 641-1658-2-ND
19.9V Clamp 10.05A Ipp Tvs Diode Surface Mount SOD-123F

19.9V Clamp 10.05A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet
TVS Diodes - 641-1658-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
641-1658-6-ND
TVS Diodes 641-1658-6-ND
19.9V Clamp 10.05A Ipp Tvs Diode Surface Mount SOD-123F

19.9V Clamp 10.05A Ipp Tvs Diode Surface Mount SOD-123F

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-ATV02W120B-HF 1340189-ATV02W120B-HF 641-1658-1-ND
Product Name TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) SOD-123F SOD-123; SOD-123F
Peak Pulse Power 200 watts 200 watts 200 watts
Unlock Full Specs
to access all available technical data