18.2V Clamp 10.99A Ipp Tvs Diode Surface Mount SOD-123F
TVS Diodes - Transient Voltage Suppressors 200W 11V BIDIRECTION AEC-Q101
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ATV02W110B-HF-ND | 186-ATV02W110B-HF |
| Product Name | TVS Diodes | TVS Diodes - Transient Voltage Suppressors 200W 11V BIDIRECTION AEC-Q101 |
| Configuration | Single | |
| Package | SOD-123; SOD-123F | SOD-123; SOD-123F |
| Peak Pulse Power | 200 watts | 200 watts |
| VC | 18.2 volts | 18.2 volts |
| VBR | 12.2 volts |