TVS DIODE 36VWM 58.1VC DO214AC
Win Source Part Number: 1381458-ASMAJ36CA-HF
Category: Circuit Protection>Transient
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.9A
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.10.0080
Mfr: Comchip Technology
Base Product Number: ASMAJ36
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 5,000 pcs
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-ASMAJ36CA-HFTR-ND | 1381458-ASMAJ36CA-HF |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 58.1 volts | 58.1 volts |