Comchip Technology Corporation Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single AS9013-J-HF

Description
Win Source Part Number: 1109770-AS9013-J-HF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 50mA, 1V Frequency - Transition: 150MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Comchip Technology Other Names: 641-AS9013-J-HFTR Base Product Number: AS9013 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1109770-AS9013-J-HF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 50mA, 1V Frequency - Transition: 150MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Comchip Technology Other Names: 641-AS9013-J-HFTR Base Product Number: AS9013 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1109770-AS9013-J-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1109770-AS9013-J-HF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1109770-AS9013-J-HF
Win Source Part Number: 1109770-AS9013-J-HF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 50mA, 1V Frequency - Transition: 150MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Comchip Technology Other Names: 641-AS9013-J-HFTR Base Product Number: AS9013 Product Status: Last Time Buy

Win Source Part Number: 1109770-AS9013-J-HF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 300 @ 50mA, 1V
Frequency - Transition: 150MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Comchip Technology
Other Names: 641-AS9013-J-HFTR
Base Product Number: AS9013
Product Status: Last Time Buy

Buy Now Datasheet
Single Bipolar Transistors - 641-AS9013-J-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-AS9013-J-HFTR-ND
Single Bipolar Transistors 641-AS9013-J-HFTR-ND
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number 1109770-AS9013-J-HF 641-AS9013-J-HFTR-ND
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors
Polarity NPN NPN
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 500 milliamps
Power Gain 300 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154889P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
32V 0.8A SOT23 Bipolar Transistor - 276-BCW67CE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 800 milliamps
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QF - Nexperia B.V.
Specs
Polarity NPN
Package Type SC-70
View Details
3 suppliers