Comchip Technology Corporation Single Bipolar Transistors AS9013-H-HF

Description
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 641-AS9013-H-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-AS9013-H-HFTR-ND
Single Bipolar Transistors 641-AS9013-H-HFTR-ND
Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 500mA 150MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 973627-AS9013-H-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
973627-AS9013-H-HF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 973627-AS9013-H-HF
Win Source Part Number: 973627-AS9013-H-HF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 25 V Current - Collector (Ic) (Max): 500 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 50mA, 1V Frequency - Transition: 150MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Comchip Technology Other Names: 641-AS9013-H-HFTR Base Product Number: AS9013 Product Status: Last Time Buy

Win Source Part Number: 973627-AS9013-H-HF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 25 V
Current - Collector (Ic) (Max): 500 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 50mA, 1V
Frequency - Transition: 150MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Comchip Technology
Other Names: 641-AS9013-H-HFTR
Base Product Number: AS9013
Product Status: Last Time Buy

Buy Now Datasheet
Singapore, Singapore
25V 0.5A SOT23 Bipolar Transistor
276-AS9013-H-HF
25V 0.5A SOT23 Bipolar Transistor 276-AS9013-H-HF
TRANS NPN 25V 0.5A SOT23-3 Product overview: AS9013-H-HF from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AS9013-H-HF can be used for catalog matching and distributor lookup.

TRANS NPN 25V 0.5A SOT23-3 Product overview: AS9013-H-HF from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AS9013-H-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 641-AS9013-H-HFTR-ND 973627-AS9013-H-HF 276-AS9013-H-HF
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 25V 0.5A SOT23 Bipolar Transistor
Polarity NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR)
IC(max) 500 milliamps 500 milliamps
Power Gain 200 dB
Operating Frequency 150 MHz
Unlock Full Specs
to access all available technical data