Comchip Technology Corporation Diodes - Zener - Single - AMMSZ5256A-HF AMMSZ5256A-HF

Description
Manufacturer: Comchip Technology Win Source Part Number: 927589-AMMSZ5256A-HF Series: Automotive, AEC-Q101 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: AMMSZ5256 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0050
Request a Quote
Description
Manufacturer: Comchip Technology Win Source Part Number: 927589-AMMSZ5256A-HF Series: Automotive, AEC-Q101 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: AMMSZ5256 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0050
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - AMMSZ5256A-HF - 927589-AMMSZ5256A-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - AMMSZ5256A-HF
927589-AMMSZ5256A-HF
Diodes - Zener - Single - AMMSZ5256A-HF 927589-AMMSZ5256A-HF
Manufacturer: Comchip Technology Win Source Part Number: 927589-AMMSZ5256A-HF Series: Automotive, AEC-Q101 Operating Temperature Range: -50°C ~ 150°C (TJ) Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: AMMSZ5256 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0050

Manufacturer: Comchip Technology
Win Source Part Number: 927589-AMMSZ5256A-HF
Series: Automotive, AEC-Q101
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 30 V 500 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: AMMSZ5256
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0050

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 927589-AMMSZ5256A-HF
Product Name Diodes - Zener - Single - AMMSZ5256A-HF
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data