Manufacturer: Comchip Technology
Win Source Part Number: 927571-AMMSZ5240A-HF
Series: Automotive, AEC-Q101
Operating Temperature Range: -50°C ~ 150°C (TJ)
Features: Zener Diode 10 V 500 mW ±2% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: AMMSZ5240
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0050
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 927571-AMMSZ5240A-HF |
| Product Name | Diodes - Zener - Single - AMMSZ5240A-HF |
| Package | SOD-123; SOD-123 |