Comchip Technology Corporation Single Bipolar Transistors AMMBT2907A-HF

Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 641-AMMBT2907A-HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-AMMBT2907A-HFDKR-ND
Single Bipolar Transistors 641-AMMBT2907A-HFDKR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-AMMBT2907A-HFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-AMMBT2907A-HFCT-ND
Single Bipolar Transistors 641-AMMBT2907A-HFCT-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 641-AMMBT2907A-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
641-AMMBT2907A-HFTR-ND
Single Bipolar Transistors 641-AMMBT2907A-HFTR-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 0.6A SOT23 Bipolar Transistor
276-AMMBT2907A-HF
60V 0.6A SOT23 Bipolar Transistor 276-AMMBT2907A-HF
TRANS PNP 60V 0.6A SOT23-3 Product overview: AMMBT2907A-HF from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AMMBT2907A-HF can be used for catalog matching and distributor lookup.

TRANS PNP 60V 0.6A SOT23-3 Product overview: AMMBT2907A-HF from Comchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-AMMBT2907A-HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1315720-AMMBT2907A-HF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1315720-AMMBT2907A-HF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1315720-AMMBT2907A-HF
Win Source Part Number: 1315720-AMMBT2907A-H F Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Mounting: SMD (SMT) Power - Max: 300 mW Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 600 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 50nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 200MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Mfr: Comchip Technology

Win Source Part Number: 1315720-AMMBT2907A-HF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Mounting: SMD (SMT)
Power - Max: 300 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 50nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 200MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Comchip Technology

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 641-AMMBT2907A-HFDKR-ND 276-AMMBT2907A-HF 1315720-AMMBT2907A-HF
Product Name Single Bipolar Transistors 60V 0.6A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR)
IC(max) 600 milliamps
Unlock Full Specs
to access all available technical data