Zener Diode 12V 350mW Surface Mount SOD-123
Zener Diode 12V 350mW Surface Mount SOD-123
Zener Diode 12V 350mW Surface Mount SOD-123
Zener Diodes ZENER 0.35W 12V AEC-Q101
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 641-1656-2-ND | ACZRW5242B-G |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |