Comchip Technology Corporation Diodes - Zener - Single - ACZRW5236B-G ACZRW5236B-G

Description
Manufacturer: Comchip Technology Win Source Part Number: 000466-ACZRW5236B-G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Comchip Technology Win Source Part Number: 000466-ACZRW5236B-G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - ACZRW5236B-G - 000466-ACZRW5236B-G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - ACZRW5236B-G
000466-ACZRW5236B-G
Diodes - Zener - Single - ACZRW5236B-G 000466-ACZRW5236B-G
Manufacturer: Comchip Technology Win Source Part Number: 000466-ACZRW5236B-G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123FL Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Comchip Technology
Win Source Part Number: 000466-ACZRW5236B-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123FL
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Zener Diodes - ACZRW5236B-G-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
ACZRW5236B-G-ND
Single Zener Diodes ACZRW5236B-G-ND
Zener Diode 7.5V 350mW ±5% Surface Mount SOD-123F

Zener Diode 7.5V 350mW ±5% Surface Mount SOD-123F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
ACZRW5236B-G
Zener Diodes ACZRW5236B-G
Zener Diodes ZENER 0.35W 7.5V AEC-Q101

Zener Diodes ZENER 0.35W 7.5V AEC-Q101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes
Product Number 000466-ACZRW5236B-G ACZRW5236B-G-ND ACZRW5236B-G
Product Name Diodes - Zener - Single - ACZRW5236B-G Single Zener Diodes Zener Diodes
Life Cycle Stage Active
Package SOD-123; SOD-123FL SOD-123; SOD-123-2
VZ 7.5 volts
ZZT 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2548565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4734A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers