Zener Diode 4.3V 350mW ±5% Surface Mount SOD-123F
Zener Diodes ZENER 0.35W 4.3V AEC-Q101
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | ACZRW5229B-G-ND | ACZRW5229B-G |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |