Zener Diode 5.1V 350mW ±5% Surface Mount SOD-123F
Manufacturer: Comchip Technology
Win Source Part Number: 1031956-ACZRW4689-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123FL
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Zener Diodes ZENER 0.35W 5.1V AEC-Q101
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 641-1922-2-ND | 1031956-ACZRW4689-G | ACZRW4689-G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - ACZRW4689-G | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-123; SOD-123FL | ||
| VZ | 5.1 volts |