Win Source Part Number: 1339456-ACZRC5368B-G
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±5%
Power - Max: 5 W
Current - Reverse Leakage @ Vr: 500 nA @ 35.8 V
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Comchip Technology
Base Product Number: ACZRC5368
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Voltage - Zener (Nom) (Vz): 47 V
Impedance (Max) (Zzt): 25 Ohms
Zener Diodes ZENER 5W 47V AEC-Q101
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1339456-ACZRC5368B-G | ACZRC5368B-G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diodes |
| Package | DO-214AB, SMC | DO-214AB-2 |