DIODE ESD 5VWM 12VC 0201 DFN0603 Product overview: ACPDZC5V0C-HF from Comchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ACPDZC5V0C-HF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362255-ACPDZC5V0C-H
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Comchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201/DFN0603
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 15V
Current - Peak Pulse (10/1000µs): 2A (8/20µs)
Power - Peak Pulse: 30W
Power Line Protection: No
Capacitance @ Frequency: 3pF @ 1MHz
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ACPDZC5V0C-HF | 1362255-ACPDZC5V0C-HF | 641-ACPDZC5V0C-HFDKR-ND |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | 0201 (0603 Metric) |
| Peak Pulse Power | 30 watts | 30 watts | 30 watts |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |