20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
20V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0603C/SOD-523F
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-2060-6-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0603 (1608 Metric) |
| Peak Pulse Power | 60 watts |
| VC | 20 volts |