AUTOMOTIVE DIODE ESD UNI-DIRECTI
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-ACPDUC5V0UESPC-HFTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0603 (1608 Metric) |
| Peak Pulse Power | 48 watts |
| VC | 16 volts |